Texas Instruments TLK10034 Quad-Channel XAUI/10GBASE-KR Transceiver TLK10034AAJ

Description
Quad-Channel XAUI/10GBASE-KR Transceiver 324-FCBGA -40 to 85
Request a Quote Datasheet
Description
Quad-Channel XAUI/10GBASE-KR Transceiver 324-FCBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK10034 Quad-Channel XAUI/10GBASE-KR Transceiver - TLK10034AAJ - Texas Instruments
Dallas, TX, United States
TLK10034 Quad-Channel XAUI/10GBASE-KR Transceiver
TLK10034AAJ
TLK10034 Quad-Channel XAUI/10GBASE-KR Transceiver TLK10034AAJ
Quad-Channel XAUI/10GBASE-KR Transceiver 324-FCBGA -40 to 85

Quad-Channel XAUI/10GBASE-KR Transceiver 324-FCBGA -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK10034AAJ - 1269637-TLK10034AAJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK10034AAJ
1269637-TLK10034AAJ
Interface - Interface - Drivers, Receivers, Transceivers - TLK10034AAJ 1269637-TLK10034AAJ
Manufacturer: Texas Instruments Win Source Part Number: 1269637-TLK10034AAJ Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 324-BBGA, FCBGA Mounting: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Data Rate: 10Gbps Family Name: TLK10034 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 324-FCBGA (19x19) Introduction Date: August 21, 2012 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269637-TLK10034AAJ
Packaging: Tray
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 324-BBGA, FCBGA
Mounting: SMD
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Data Rate: 10Gbps
Family Name: TLK10034
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 324-FCBGA (19x19)
Introduction Date: August 21, 2012
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad Interface Transceiver IC - 710-TLK10034AAJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
710-TLK10034AAJ
Quad Interface Transceiver IC 710-TLK10034AAJ
Quad-Channel XAUI/10GBASE-KR Transceiver 324-FCBGA -40 to 85 Product overview: TLK10034AAJ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK10034AAJ can be used for catalog matching and distributor lookup.

Quad-Channel XAUI/10GBASE-KR Transceiver 324-FCBGA -40 to 85 Product overview: TLK10034AAJ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK10034AAJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TLK10034AAJ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLK10034AAJ
Drivers, Receivers, Transceivers TLK10034AAJ
IC TRANSCEIVER 1/1 324FCBGA

IC TRANSCEIVER 1/1 324FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK10034AAJ 1269637-TLK10034AAJ 710-TLK10034AAJ TLK10034AAJ
Product Name TLK10034 Quad-Channel XAUI/10GBASE-KR Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TLK10034AAJ Quad Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details