Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TLC7135CDWR TLC7135CDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 032728-TLC7135CDWR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LED, LCD Digits or Characters: A/D 4.5 Digits Family Name: TLC7135 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): ICL7135CMH-T; ICL7135CMH; ICL7135CJI+; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 032728-TLC7135CDWR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LED, LCD Digits or Characters: A/D 4.5 Digits Family Name: TLC7135 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): ICL7135CMH-T; ICL7135CMH; ICL7135CJI+; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TLC7135CDWR - 032728-TLC7135CDWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TLC7135CDWR
032728-TLC7135CDWR
PMIC - PMIC - Display Drivers - TLC7135CDWR 032728-TLC7135CDWR
Manufacturer: Texas Instruments Win Source Part Number: 032728-TLC7135CDWR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LED, LCD Digits or Characters: A/D 4.5 Digits Family Name: TLC7135 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): ICL7135CMH-T; ICL7135CMH; ICL7135CJI+; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 032728-TLC7135CDWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LED, LCD
Digits or Characters: A/D 4.5 Digits
Family Name: TLC7135
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 1mA
Alternative Parts (Cross-Reference): ICL7135CMH-T; ICL7135CMH; ICL7135CJI+;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Display Drivers - 296-26761-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-26761-2-ND
Display Drivers 296-26761-2-ND
LED, LCD Driver 28-SOIC

LED, LCD Driver 28-SOIC

Buy Now Datasheet
Display Drivers - 296-26761-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-26761-1-ND
Display Drivers 296-26761-1-ND
LED, LCD Driver 28-SOIC

LED, LCD Driver 28-SOIC

Buy Now Datasheet
Display Drivers - 296-26761-6-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-26761-6-ND
Display Drivers 296-26761-6-ND
LED, LCD Driver 28-SOIC

LED, LCD Driver 28-SOIC

Buy Now Datasheet
Display Drivers - TLC7135CDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TLC7135CDWR
Display Drivers TLC7135CDWR
LED, LCD Driver 28-SOIC

LED, LCD Driver 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 032728-TLC7135CDWR 296-26761-2-ND TLC7135CDWR
Product Name PMIC - PMIC - Display Drivers - TLC7135CDWR Display Drivers Display Drivers
Supply Voltage Other; 4 V ~ 6 V Other; 4V ~ 6V Other; 4V ~ 6V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 28-SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details