Texas Instruments TLK2208B Octal Gigabit Ethernet Transceiver TLK2208BGPV

Description
Octal Gigabit Ethernet Transceiver 289-BGA 0 to 70
Request a Quote Datasheet
Description
Octal Gigabit Ethernet Transceiver 289-BGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK2208B Octal Gigabit Ethernet Transceiver
TLK2208BGPV
TLK2208B Octal Gigabit Ethernet Transceiver TLK2208BGPV
Octal Gigabit Ethernet Transceiver 289-BGA 0 to 70

Octal Gigabit Ethernet Transceiver 289-BGA 0 to 70

Buy Now Datasheet
BGA Interface Transceiver IC - 710-TLK2208BGPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-TLK2208BGPV
BGA Interface Transceiver IC 710-TLK2208BGPV
Octal Gigabit Ethernet Transceiver 289-BGA 0 to 70 Product overview: TLK2208BGPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2208BGPV can be used for catalog matching and distributor lookup.

Octal Gigabit Ethernet Transceiver 289-BGA 0 to 70 Product overview: TLK2208BGPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2208BGPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLK2208BGPV - Rochester Electronics
Newburyport, MA, United States
Ethernet Transceiver, 8-Trnsvr, PBGA289

Ethernet Transceiver, 8-Trnsvr, PBGA289

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2208BGPV - 055029-TLK2208BGPV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2208BGPV
055029-TLK2208BGPV
Interface - Interface - Drivers, Receivers, Transceivers - TLK2208BGPV 055029-TLK2208BGPV
Manufacturer: Texas Instruments Win Source Part Number: 055029-TLK2208BGPV Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 8/8 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 289-BGA (19x19) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055029-TLK2208BGPV
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 8/8
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 289-BGA (19x19)
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2208BGPV 710-TLK2208BGPV TLK2208BGPV 055029-TLK2208BGPV
Product Name TLK2208B Octal Gigabit Ethernet Transceiver BGA Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK2208BGPV
Device Type Transceiver Transceiver Transceiver Receiver; Transceiver
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type BGA BGA BGA; BGA289 BGA; 289-BGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54F573DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details