The TLK1002A is a dual signal conditioning transceiver designed for data rates from 1.0 to 1.3 Gbps, supporting repeater and resynchronization functions in high-speed links. It operates from a single 1.8 V supply and consumes less than 300 mW. The device features 400 mVp-p differential input sensitivity and 1600 mVp-p differential output swing with no external components required. It includes integrated 100 Ω input termination, loop-back modes, and 2.5 V tolerant control inputs. The transceiver is housed in a 4 mm × 4 mm, 24-lead QFN package with a thermal resistance of 47°C/W and is rated for operation from 0°C to 70°C.
Dual Signal Conditioning Transceiver 24-VQFN 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081917-TLK1002ARGER
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 1.3Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-VQFN Exposed Pad (4x4)
Supply Voltage - Operating: 1.7 V to 1.9 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Dual Signal Conditioning Transceiver 24-VQFN 0 to 70 Product overview: TLK1002ARGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1002ARGER can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK1002ARGER | 081917-TLK1002ARGER | 710-TLK1002ARGER |
| Product Name | TLK1002A Dual Signal Conditioning Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - TLK1002ARGER | Dual VQFN Interface Transceiver IC |
| Device Type | Signal Conditioner; Transceiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |