Texas Instruments TLK2226 6 Port Gigabit Ethernet Transceiver TLK2226ZEA

Description
6 Port Gigabit Ethernet Transceiver 196-BGA
Request a Quote Datasheet
Description
6 Port Gigabit Ethernet Transceiver 196-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2226 6 Port Gigabit Ethernet Transceiver - TLK2226ZEA - Texas Instruments
Dallas, TX, United States
TLK2226 6 Port Gigabit Ethernet Transceiver
TLK2226ZEA
TLK2226 6 Port Gigabit Ethernet Transceiver TLK2226ZEA
6 Port Gigabit Ethernet Transceiver 196-BGA

6 Port Gigabit Ethernet Transceiver 196-BGA

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2226ZEA - 1269660-TLK2226ZEA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2226ZEA
1269660-TLK2226ZEA
Interface - Interface - Drivers, Receivers, Transceivers - TLK2226ZEA 1269660-TLK2226ZEA
Manufacturer: Texas Instruments Win Source Part Number: 1269660-TLK2226ZEA Packaging: Tray Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 196-BGA Mounting: SMD Operating Supply Voltage: 1.8V Protocol: IEEE 802.3 Number of Drivers/Receivers: 2/2 Duplex: Full Family Name: TLK2226 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 196-BGA (15x15) Alternative Parts (Cross-Reference): TLK2226GEA; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269660-TLK2226ZEA
Packaging: Tray
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 196-BGA
Mounting: SMD
Operating Supply Voltage: 1.8V
Protocol: IEEE 802.3
Number of Drivers/Receivers: 2/2
Duplex: Full
Family Name: TLK2226
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 196-BGA (15x15)
Alternative Parts (Cross-Reference): TLK2226GEA;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
BGA Interface Transceiver IC
710-TLK2226ZEA
BGA Interface Transceiver IC 710-TLK2226ZEA
6 Port Gigabit Ethernet Transceiver 196-BGA Product overview: TLK2226ZEA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2226ZEA can be used for catalog matching and distributor lookup.

6 Port Gigabit Ethernet Transceiver 196-BGA Product overview: TLK2226ZEA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2226ZEA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2226ZEA 1269660-TLK2226ZEA 710-TLK2226ZEA
Product Name TLK2226 6 Port Gigabit Ethernet Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TLK2226ZEA BGA Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-90563012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details