Texas Instruments TLK106 Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer Transceiver TLK106RHBR

Description
Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer Transceiver 32-VQFN -40 to 105
Request a Quote Datasheet
Description
Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer Transceiver 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK106 Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer Transceiver - TLK106RHBR - Texas Instruments
Dallas, TX, United States
TLK106 Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer Transceiver
TLK106RHBR
TLK106 Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer Transceiver TLK106RHBR
Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer Transceiver 32-VQFN -40 to 105

Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer Transceiver 32-VQFN -40 to 105

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK106RHBR - 1269641-TLK106RHBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK106RHBR
1269641-TLK106RHBR
Interface - Interface - Drivers, Receivers, Transceivers - TLK106RHBR 1269641-TLK106RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1269641-TLK106RHBR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 105°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): KSZ8081RNBIA-TR; TLK106RHBR; TLK105RHBR; TLK105RHBT; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269641-TLK106RHBR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 105°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): KSZ8081RNBIA-TR; TLK106RHBR; TLK105RHBR; TLK105RHBT;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V VQFN Interface Transceiver IC
710-TLK106RHBR
3.3V VQFN Interface Transceiver IC 710-TLK106RHBR
100Mbps Ethernet PHY Transceiver, 1-Ch, 3.3V, 105°C, VQFN EP Product overview: TLK106RHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK106RHBR can be used for catalog matching and distributor lookup.

100Mbps Ethernet PHY Transceiver, 1-Ch, 3.3V, 105°C, VQFN EP Product overview: TLK106RHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK106RHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK106RHBR 1269641-TLK106RHBR 710-TLK106RHBR
Product Name TLK106 Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TLK106RHBR 3.3V VQFN Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Data Rate 10000 to 100000 kbps 100000 kbps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801Q3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details