Texas Instruments TLK6002 Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver TLK6002ZEU

Description
Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver 324-BGA -40 to 85
Request a Quote Datasheet
Description
Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver 324-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK6002 Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver - TLK6002ZEU - Texas Instruments
Dallas, TX, United States
TLK6002 Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver
TLK6002ZEU
TLK6002 Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver TLK6002ZEU
Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver 324-BGA -40 to 85

Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver 324-BGA -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK6002ZEU - 1108819-TLK6002ZEU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK6002ZEU
1108819-TLK6002ZEU
Interface - Interface - Drivers, Receivers, Transceivers - TLK6002ZEU 1108819-TLK6002ZEU
Manufacturer: Texas Instruments Win Source Part Number: 1108819-TLK6002ZEU Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 2/2 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 324-BGA (19x19) Supply Voltage - Operating: 1.5 V, 1.8 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108819-TLK6002ZEU
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 2/2
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 324-BGA (19x19)
Supply Voltage - Operating: 1.5 V, 1.8 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual BGA Interface Transceiver IC - 710-TLK6002ZEU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual BGA Interface Transceiver IC
710-TLK6002ZEU
Dual BGA Interface Transceiver IC 710-TLK6002ZEU
Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver 324-BGA -40 to 85 Product overview: TLK6002ZEU from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK6002ZEU can be used for catalog matching and distributor lookup.

Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver 324-BGA -40 to 85 Product overview: TLK6002ZEU from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK6002ZEU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK6002ZEU 1108819-TLK6002ZEU 710-TLK6002ZEU
Product Name TLK6002 Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TLK6002ZEU Dual BGA Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT05 Hex Inverters with Open-Drain Outputs - 5962-9068601QCA - Texas Instruments
Specs
Technology ACT
Device Type CD54ACT05 Hex Inverters with Open-Drain Outputs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
LM195QML Ultra Reliable Power Transistor - 5962-8777801XA - Texas Instruments
Specs
Device Type LM195QML Ultra Reliable Power Transistor
Package Type TO
View Details