Gigabit Ethernet Transceiver with Half Rate Option 64-HVQFP -40 to 85
Gigabit Ethernet Transceiver with Half Rate Option 64-HVQFP -40 to 85 Product overview: TLK1201AIRCPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1201AIRCPR can be used for catalog matching and distributor lookup.
Ethernet Transceiver, 1-Trnsvr, PQFP64
Manufacturer: Texas Instruments
Win Source Part Number: 144085-TLK1201AIRCPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 1/1 64HVQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK1201AIRCPR | 710-TLK1201AIRCPR | TLK1201AIRCPR | 144085-TLK1201AIRCPR | TLK1201AIRCPR |
| Product Name | TLK1201AI Gigabit Ethernet Transceiver with Half Rate Option | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TLK1201AIRCPR | Drivers, Receivers, Transceivers | |
| Device Type | Transceiver | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | HVQFP | QFP; TQFP; TQFP64 | QFP; 64-HVQFP | QFP; 64-PowerVFQFP |