Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TLC7135CN TLC7135CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 212998-TLC7135CN Packaging: Tube/Rail Mounting: Through Hole Display Type: LED, LCD Digits or Characters: A/D 4.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 212998-TLC7135CN Packaging: Tube/Rail Mounting: Through Hole Display Type: LED, LCD Digits or Characters: A/D 4.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TLC7135CN - 212998-TLC7135CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TLC7135CN
212998-TLC7135CN
PMIC - PMIC - Display Drivers - TLC7135CN 212998-TLC7135CN
Manufacturer: Texas Instruments Win Source Part Number: 212998-TLC7135CN Packaging: Tube/Rail Mounting: Through Hole Display Type: LED, LCD Digits or Characters: A/D 4.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 212998-TLC7135CN
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: LED, LCD
Digits or Characters: A/D 4.5 Digits
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TLC7135CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TLC7135CN
Display Drivers TLC7135CN
LED, LCD Driver 28-PDIP

LED, LCD Driver 28-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 212998-TLC7135CN TLC7135CN
Product Name PMIC - PMIC - Display Drivers - TLC7135CN Display Drivers
Supply Voltage Other; 4 V ~ 6 V Other; 4V ~ 6V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; PDIP; 28-PDIP DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Interface Transceiver IC - 702-SI3019-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details