The TLK1211RCP is a gigabit Ethernet transceiver for ultrahigh-speed, full-duplex point-to-point data transmission, supporting data rates from 0.6 Gbps to 1.3 Gbps and compliant with IEEE 802.3 and ANSI X3.230-1994 (FC-PH) standards. It operates from a 2.5 V supply with less than 250 mW power dissipation at 1.25 Gbps and supports both 10-bit TBI and 5-bit DDR interfaces. The device is housed in a 64-pin VQFP PowerPAD package with an exposed thermal pad, and is characterized for operation from -40°C to 85°C. It includes built-in PRBS testing, JTAG support, and hot-plug capability.
Gigabit Ethernet Serdes for PON 64-HVQFP -40 to 85
Gigabit Ethernet SerDes for PON 64-HVQFP -40 to 85 Product overview: TLK1211RCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1211RCP can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 64HVQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK1211RCP | 710-TLK1211RCP | TLK1211RCP |
| Product Name | TLK1211 Gigabit Ethernet Serdes for PON | Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | TLK1211 Gigabit Ethernet Serdes for PON | Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | HVQFP | QFP; 64-PowerVFQFP |