Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TL52055DRG4 TL52055DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268468-TL52055DRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Applications: Video Operating Supply Voltage: 4.5 V ~ 9 V Switch Circuit: SPDT -3db Bandwidth: 40MHz Number of Channels: 3 Part Status: Obsolete(EOL) Family Name: TL52055 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): TL52055PWRE4; TL52055PWR; TL52055PWRG4; Introduction Date: February 19, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268468-TL52055DRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Applications: Video Operating Supply Voltage: 4.5 V ~ 9 V Switch Circuit: SPDT -3db Bandwidth: 40MHz Number of Channels: 3 Part Status: Obsolete(EOL) Family Name: TL52055 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): TL52055PWRE4; TL52055PWR; TL52055PWRG4; Introduction Date: February 19, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TL52055DRG4 - 1268468-TL52055DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TL52055DRG4
1268468-TL52055DRG4
Interface - Interface - Analog Switches - Special Purpose - TL52055DRG4 1268468-TL52055DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268468-TL52055DRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Applications: Video Operating Supply Voltage: 4.5 V ~ 9 V Switch Circuit: SPDT -3db Bandwidth: 40MHz Number of Channels: 3 Part Status: Obsolete(EOL) Family Name: TL52055 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): TL52055PWRE4; TL52055PWR; TL52055PWRG4; Introduction Date: February 19, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268468-TL52055DRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Video
Operating Supply Voltage: 4.5 V ~ 9 V
Switch Circuit: SPDT
-3db Bandwidth: 40MHz
Number of Channels: 3
Part Status: Obsolete(EOL)
Family Name: TL52055
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): TL52055PWRE4; TL52055PWR; TL52055PWRG4;
Introduction Date: February 19, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1268468-TL52055DRG4
Product Name Interface - Interface - Analog Switches - Special Purpose - TL52055DRG4
Supply Voltage Other; 4.5 V ~ 9 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface Transceiver IC - 702-SI3210-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 2910ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details