Texas Instruments TLK2201B 1.0 to 1.6 Gigabit Ethernet Transceiver TLK2201BRCPR

Description
1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70
Request a Quote Datasheet
Description
1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2201B 1.0 to 1.6 Gigabit Ethernet Transceiver - TLK2201BRCPR - Texas Instruments
Dallas, TX, United States
TLK2201B 1.0 to 1.6 Gigabit Ethernet Transceiver
TLK2201BRCPR
TLK2201B 1.0 to 1.6 Gigabit Ethernet Transceiver TLK2201BRCPR
1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70

1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70

Buy Now Datasheet
Interface Transceiver IC - 710-TLK2201BRCPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLK2201BRCPR
Interface Transceiver IC 710-TLK2201BRCPR
1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70 Product overview: TLK2201BRCPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2201BRCPR can be used for catalog matching and distributor lookup.

1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70 Product overview: TLK2201BRCPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2201BRCPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLK2201BRCPR - Rochester Electronics
Newburyport, MA, United States
1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70

1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2201BRCPR - 127194-TLK2201BRCPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2201BRCPR
127194-TLK2201BRCPR
Interface - Interface - Drivers, Receivers, Transceivers - TLK2201BRCPR 127194-TLK2201BRCPR
Manufacturer: Texas Instruments Win Source Part Number: 127194-TLK2201BRCPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-HVQFP Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127194-TLK2201BRCPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2201BRCPR 710-TLK2201BRCPR TLK2201BRCPR 127194-TLK2201BRCPR
Product Name TLK2201B 1.0 to 1.6 Gigabit Ethernet Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK2201BRCPR
Device Type Transceiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type HVQFP QFP; VQFP; HVQFP64 QFP; 64-HVQFP
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 710-32R2210RX-4CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-86890012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details