TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TLIN10285SDRQ1 -- DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments High-Performance Analog
Drivers, Receivers, Transceivers
TLIN10285SDRQ1
Description
IC TRANSCEIVER 1/1 8SOIC
Description
IC TRANSCEIVER 1/1 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
TLIN10285SDRQ1 |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Technology
|
LIN; LIN
|
|
Device Type
|
Transceiver; Transceiver
|
|
Supply Voltage
|
Other; 5.5V ~ 36V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
QFN20
View Details
Features
RoHS
Package Type
SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details