Texas Instruments TLK3101 2.5 to 3.125 Gbps Transceiver TLK3101IRCP

Description
2.5 to 3.125 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet
Description
2.5 to 3.125 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK3101 2.5 to 3.125 Gbps Transceiver
TLK3101IRCP
TLK3101 2.5 to 3.125 Gbps Transceiver TLK3101IRCP
2.5 to 3.125 Gbps Transceiver 64-HVQFP -40 to 85

2.5 to 3.125 Gbps Transceiver 64-HVQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK3101IRCP - 055032-TLK3101IRCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK3101IRCP
055032-TLK3101IRCP
Interface - Interface - Drivers, Receivers, Transceivers - TLK3101IRCP 055032-TLK3101IRCP
Manufacturer: Texas Instruments Win Source Part Number: 055032-TLK3101IRCP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 16/16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HVQFP Supply Voltage - Operating: 2.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055032-TLK3101IRCP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 16/16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-TLK3101IRCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLK3101IRCP
Interface Transceiver IC 710-TLK3101IRCP
2.5 to 3.125 Gbps Transceiver 64-HVQFP -40 to 85 Product overview: TLK3101IRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3101IRCP can be used for catalog matching and distributor lookup.

2.5 to 3.125 Gbps Transceiver 64-HVQFP -40 to 85 Product overview: TLK3101IRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3101IRCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK3101IRCP 055032-TLK3101IRCP 710-TLK3101IRCP
Product Name TLK3101 2.5 to 3.125 Gbps Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TLK3101IRCP Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 2.5V; Other; 2.7 Other; 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F14DM-MLS - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP14
View Details
 - 5962-9172701Q3A - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type LCCC; LCCC28
View Details
2 suppliers
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details