Texas Instruments TLK1201A Gigabit Ethernet Transceiver With Half Rate Option TLK1201ARCP

Description
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP 0 to 70
Request a Quote Datasheet
Description
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK1201A Gigabit Ethernet Transceiver With Half Rate Option
TLK1201ARCP
TLK1201A Gigabit Ethernet Transceiver With Half Rate Option TLK1201ARCP
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP 0 to 70

Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK1201ARCP - 055022-TLK1201ARCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK1201ARCP
055022-TLK1201ARCP
Interface - Interface - Drivers, Receivers, Transceivers - TLK1201ARCP 055022-TLK1201ARCP
Manufacturer: Texas Instruments Win Source Part Number: 055022-TLK1201ARCP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HVQFP Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055022-TLK1201ARCP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK1201ARCP
Interface Transceiver IC 710-TLK1201ARCP
Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP 0 to 70 Product overview: TLK1201ARCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1201ARCP can be used for catalog matching and distributor lookup.

Gigabit Ethernet Transceiver With Half Rate Option 64-HVQFP 0 to 70 Product overview: TLK1201ARCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1201ARCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK1201ARCP 055022-TLK1201ARCP 710-TLK1201ARCP
Product Name TLK1201A Gigabit Ethernet Transceiver With Half Rate Option Interface - Interface - Drivers, Receivers, Transceivers - TLK1201ARCP Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details