Texas Instruments TLK110 Industrial 10/100 Ethernet PHY TLK110PTR

Description
Industrial 10/100 Ethernet PHY 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Industrial 10/100 Ethernet PHY 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK110 Industrial 10/100 Ethernet PHY - TLK110PTR - Texas Instruments
Dallas, TX, United States
TLK110 Industrial 10/100 Ethernet PHY
TLK110PTR
TLK110 Industrial 10/100 Ethernet PHY TLK110PTR
Industrial 10/100 Ethernet PHY 48-LQFP -40 to 85

Industrial 10/100 Ethernet PHY 48-LQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK110PTR - 145051-TLK110PTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK110PTR
145051-TLK110PTR
Interface - Interface - Drivers, Receivers, Transceivers - TLK110PTR 145051-TLK110PTR
Manufacturer: Texas Instruments Win Source Part Number: 145051-TLK110PTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: TLK110 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): VSC8601XKN; TLK110PT; DP83822IRHBR; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 145051-TLK110PTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: TLK110
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): VSC8601XKN; TLK110PT; DP83822IRHBR;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.5V 3.3V Interface Transceiver IC - 710-TLK110PTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V 3.3V Interface Transceiver IC
710-TLK110PTR
1.5V 3.3V Interface Transceiver IC 710-TLK110PTR
Ethernet PHY 1-CH 10/100Mbps LQFP 1.5V/3.3V T/R Product overview: TLK110PTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.5V, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK110PTR can be used for catalog matching and distributor lookup.

Ethernet PHY 1-CH 10/100Mbps LQFP 1.5V/3.3V T/R Product overview: TLK110PTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.5V, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK110PTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TLK110PTR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLK110PTR
Drivers, Receivers, Transceivers TLK110PTR
IC TRANSCEIVER FULL 1/1 48LQFP

IC TRANSCEIVER FULL 1/1 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK110PTR 145051-TLK110PTR 710-TLK110PTR TLK110PTR
Product Name TLK110 Industrial 10/100 Ethernet PHY Interface - Interface - Drivers, Receivers, Transceivers - TLK110PTR 1.5V 3.3V Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type TLK110 Industrial 10/100 Ethernet PHY Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Data Rate 10000 to 100000 kbps 100000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
Display Drivers - 2512737-0002R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details