1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85
2.7Gbps Serial Transceiver, 2.3-2.7V, 1-Ch, 64-HVQFP Product overview: TLK2701IRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.7V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2701IRCP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055030-TLK2701IRCP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Clock & Timing, Communications & Networking, Wireless, Consumer Electronics
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK2701IRCP | 710-TLK2701IRCP | 055030-TLK2701IRCP |
| Product Name | TLK2701 1.6 to 2.7 GBPS Transceiver | 2.7V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TLK2701IRCP |
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| Supply Voltage | 2.5V; Other; 2.7 | Other; 2.3 V ~ 2.7 V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |