Texas Instruments TLK2711A 1.6 to 2.7 GBPS Transceiver TLK2711AIRCPR

Description
1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet
Description
1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2711A 1.6 to 2.7 GBPS Transceiver - TLK2711AIRCPR - Texas Instruments
Dallas, TX, United States
TLK2711A 1.6 to 2.7 GBPS Transceiver
TLK2711AIRCPR
TLK2711A 1.6 to 2.7 GBPS Transceiver TLK2711AIRCPR
1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85

1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK2711AIRCPR
Interface Transceiver IC 710-TLK2711AIRCPR
1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85 Product overview: TLK2711AIRCPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2711AIRCPR can be used for catalog matching and distributor lookup.

1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85 Product overview: TLK2711AIRCPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2711AIRCPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2711AIRCPR - 043173-TLK2711AIRCPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2711AIRCPR
043173-TLK2711AIRCPR
Interface - Interface - Drivers, Receivers, Transceivers - TLK2711AIRCPR 043173-TLK2711AIRCPR
Manufacturer: Texas Instruments Win Source Part Number: 043173-TLK2711AIRCPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 16/16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HVQFP Supply Voltage - Operating: 2.3 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043173-TLK2711AIRCPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 16/16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLK2711AIRCPR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLK2711AIRCPR
Drivers, Receivers, Transceivers TLK2711AIRCPR
IC TRANSCEIVER 16/16 64HVQFP

IC TRANSCEIVER 16/16 64HVQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2711AIRCPR 710-TLK2711AIRCPR 043173-TLK2711AIRCPR TLK2711AIRCPR
Product Name TLK2711A 1.6 to 2.7 GBPS Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK2711AIRCPR Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701RA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details