The TLK106LRHBR is a single-port 10/100 Mbps Ethernet physical layer transceiver designed for industrial applications, supporting 10Base-T and 100Base-TX over twisted-pair cabling with error-free operation up to 150 meters at 100 Mbps and 300 meters at 10 Mbps. It features MII and RMII interfaces, auto-MDIX, cable diagnostics, IEEE 1588 SFD indication, and programmable power back-off for reduced power consumption. Powered by a single 3.3 V supply or dual 3.3 V and 1.55 V supplies, it operates over a junction temperature range of -40°C to 105°C. The device is housed in a 32-pin VQFN package measuring 5.00 mm × 5.00 mm and includes 16 kV HBM ESD protection on RD± and TD± pins.
TLK105L, TLK106L Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer 32-VQFN -40 to 105
Industrial temperature, single port 10/100-Mbps Ethernet physical layer 32-VQFN -40 to 105 Product overview: TLK106LRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK106LRHBR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK106LRHBR | 710-TLK106LRHBR | TLK106LRHBR |
| Product Name | TLK106L TLK105L, TLK106L Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer | Industrial VQFN Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | TLK106L TLK105L, TLK106L Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer | Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | |
| Data Rate | 10000 to 100000 kbps | 100000 kbps | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |