Texas Instruments TLK2201 1.0 to 1.6 Gbps Gigabit Ethernet Transceiver TLK2201IRCP

Description
1.0 to 1.6 Gbps Gigabit Ethernet Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet
Description
1.0 to 1.6 Gbps Gigabit Ethernet Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK2201 1.0 to 1.6 Gbps Gigabit Ethernet Transceiver
TLK2201IRCP
TLK2201 1.0 to 1.6 Gbps Gigabit Ethernet Transceiver TLK2201IRCP
1.0 to 1.6 Gbps Gigabit Ethernet Transceiver 64-HVQFP -40 to 85

1.0 to 1.6 Gbps Gigabit Ethernet Transceiver 64-HVQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK2201IRCP
Interface Transceiver IC 710-TLK2201IRCP
1.0 to 1.6 Gbps Gigabit Ethernet Transceiver 64-HVQFP -40 to 85 Product overview: TLK2201IRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2201IRCP can be used for catalog matching and distributor lookup.

1.0 to 1.6 Gbps Gigabit Ethernet Transceiver 64-HVQFP -40 to 85 Product overview: TLK2201IRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2201IRCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLK2201IRCP - Rochester Electronics
Newburyport, MA, United States
Ethernet Transceiver, 1-Trnsvr, PQFP64

Ethernet Transceiver, 1-Trnsvr, PQFP64

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2201IRCP - 055026-TLK2201IRCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2201IRCP
055026-TLK2201IRCP
Interface - Interface - Drivers, Receivers, Transceivers - TLK2201IRCP 055026-TLK2201IRCP
Manufacturer: Texas Instruments Win Source Part Number: 055026-TLK2201IRCP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HVQFP Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055026-TLK2201IRCP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2201IRCP 710-TLK2201IRCP TLK2201IRCP 055026-TLK2201IRCP
Product Name TLK2201 1.0 to 1.6 Gbps Gigabit Ethernet Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK2201IRCP
Device Type Transceiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Data Rate 1.60E6 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-88718012A - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details