Texas Instruments TL3695 Differential Bus Transceiver TL3695P

Description
Differential Bus Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Differential Bus Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL3695 Differential Bus Transceiver - TL3695P - Texas Instruments
Dallas, TX, United States
TL3695 Differential Bus Transceiver
TL3695P
TL3695 Differential Bus Transceiver TL3695P
Differential Bus Transceiver 8-PDIP 0 to 70

Differential Bus Transceiver 8-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TL3695P - 054788-TL3695P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TL3695P
054788-TL3695P
Interface - Interface - Drivers, Receivers, Transceivers - TL3695P 054788-TL3695P
Manufacturer: Texas Instruments Win Source Part Number: 054788-TL3695P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054788-TL3695P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TL3695P
Interface Transceiver IC 710-TL3695P
Differential Bus Transceiver 8-PDIP 0 to 70 Product overview: TL3695P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TL3695P can be used for catalog matching and distributor lookup.

Differential Bus Transceiver 8-PDIP 0 to 70 Product overview: TL3695P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TL3695P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
TL3695P
RS-422/RS-485 Interface IC TL3695P
RS-422/RS-485 Interface IC Diff Bus

RS-422/RS-485 Interface IC Diff Bus

Buy Now Datasheet
Ic, Trx, Diff Bus, Pdip8; Svhc Texas Instruments - 29AH7974 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Trx, Diff Bus, Pdip8; Svhc Texas Instruments
29AH7974
Ic, Trx, Diff Bus, Pdip8; Svhc Texas Instruments 29AH7974
IC, TRX, DIFF BUS, PDIP8; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, TRX, DIFF BUS, PDIP8; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL3695P 054788-TL3695P 710-TL3695P TL3695P 29AH7974
Product Name TL3695 Differential Bus Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TL3695P Interface Transceiver IC RS-422/RS-485 Interface IC Ic, Trx, Diff Bus, Pdip8; Svhc Texas Instruments
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100179DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details