Texas Instruments High-Performance Analog BGA Interface Transceiver IC TLK2208AZPV

Description
DATACOM, ETHERNET TRANSCEIVER, PBGA289, 19 X 19 MM, 1 MM PITCH, ROHS COMPLIANT, PLASTIC, BGA-289 Product overview: TLK2208AZPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2208AZPV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DATACOM, ETHERNET TRANSCEIVER, PBGA289, 19 X 19 MM, 1 MM PITCH, ROHS COMPLIANT, PLASTIC, BGA-289 Product overview: TLK2208AZPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2208AZPV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA Interface Transceiver IC - 710-TLK2208AZPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-TLK2208AZPV
BGA Interface Transceiver IC 710-TLK2208AZPV
DATACOM, ETHERNET TRANSCEIVER, PBGA289, 19 X 19 MM, 1 MM PITCH, ROHS COMPLIANT, PLASTIC, BGA-289 Product overview: TLK2208AZPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2208AZPV can be used for catalog matching and distributor lookup.

DATACOM, ETHERNET TRANSCEIVER, PBGA289, 19 X 19 MM, 1 MM PITCH, ROHS COMPLIANT, PLASTIC, BGA-289 Product overview: TLK2208AZPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2208AZPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2208AZPV - 213012-TLK2208AZPV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2208AZPV
213012-TLK2208AZPV
Interface - Interface - Drivers, Receivers, Transceivers - TLK2208AZPV 213012-TLK2208AZPV
Manufacturer: Texas Instruments Win Source Part Number: 213012-TLK2208AZPV Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 8/8 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 289-BGA (19x19) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213012-TLK2208AZPV
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 8/8
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 289-BGA (19x19)
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLK2208AZPV - Rochester Electronics
Newburyport, MA, United States
Ethernet Transceiver, 8-Trnsvr, PBGA289

Ethernet Transceiver, 8-Trnsvr, PBGA289

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TLK2208AZPV 213012-TLK2208AZPV TLK2208AZPV
Product Name BGA Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK2208AZPV
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Data Rate 1.30E6 kbps
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details