Texas Instruments Interface - Interface - CODECs - TLC320AD77CDBRG4 TLC320AD77CDBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268954-TLC320AD77CD BRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): ADAV803ASTZ; UDA1345TS/N2,518; UDA1345TS/N2,118; TLC320AD77CDBRG4; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268954-TLC320AD77CD BRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): ADAV803ASTZ; UDA1345TS/N2,518; UDA1345TS/N2,118; TLC320AD77CDBRG4; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TLC320AD77CDBRG4 - 1268954-TLC320AD77CDBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLC320AD77CDBRG4
1268954-TLC320AD77CDBRG4
Interface - Interface - CODECs - TLC320AD77CDBRG4 1268954-TLC320AD77CDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268954-TLC320AD77CD BRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): ADAV803ASTZ; UDA1345TS/N2,518; UDA1345TS/N2,118; TLC320AD77CDBRG4; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268954-TLC320AD77CDBRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): ADAV803ASTZ; UDA1345TS/N2,518; UDA1345TS/N2,118; TLC320AD77CDBRG4;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
SSOP Interface Transceiver IC - 716-TLC320AD77CDBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
716-TLC320AD77CDBRG4
SSOP Interface Transceiver IC 716-TLC320AD77CDBRG4
SPECIALTY CONSUMER CIRCUIT, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: TLC320AD77CDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AD77CDBRG4 can be used for catalog matching and distributor lookup.

SPECIALTY CONSUMER CIRCUIT, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: TLC320AD77CDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AD77CDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1268954-TLC320AD77CDBRG4 716-TLC320AD77CDBRG4
Product Name Interface - Interface - CODECs - TLC320AD77CDBRG4 SSOP Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261050-SI2415-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1222931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type MSOP; Msop
View Details