Texas Instruments TLK1002A Dual Signal Conditioning Transceiver TLK1002ARGET

Description
Dual Signal Conditioning Transceiver 24-VQFN 0 to 70
Request a Quote Datasheet
Description
Dual Signal Conditioning Transceiver 24-VQFN 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK1002A Dual Signal Conditioning Transceiver - TLK1002ARGET - Texas Instruments
Dallas, TX, United States
TLK1002A Dual Signal Conditioning Transceiver
TLK1002ARGET
TLK1002A Dual Signal Conditioning Transceiver TLK1002ARGET
Dual Signal Conditioning Transceiver 24-VQFN 0 to 70

Dual Signal Conditioning Transceiver 24-VQFN 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK1002ARGET
Interface Transceiver IC 710-TLK1002ARGET
Signal Conditioning Ethernet Transceiver Product overview: TLK1002ARGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1002ARGET can be used for catalog matching and distributor lookup.

Signal Conditioning Ethernet Transceiver Product overview: TLK1002ARGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1002ARGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK1002ARGET - 1108798-TLK1002ARGET - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK1002ARGET
1108798-TLK1002ARGET
Interface - Interface - Drivers, Receivers, Transceivers - TLK1002ARGET 1108798-TLK1002ARGET
Manufacturer: Texas Instruments Win Source Part Number: 1108798-TLK1002ARGET Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 1.3Gbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-VQFN Exposed Pad (4x4) Supply Voltage - Operating: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108798-TLK1002ARGET
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 1.3Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-VQFN Exposed Pad (4x4)
Supply Voltage - Operating: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK1002ARGET 710-TLK1002ARGET 1108798-TLK1002ARGET
Product Name TLK1002A Dual Signal Conditioning Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK1002ARGET
Device Type Signal Conditioner; Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1004A Hex Inverting Drivers - 5962-8872901CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS26LS32MQML Quad Differential Line Receivers - 5962-7802006QEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
4 suppliers