Texas Instruments TLK4015 4 Channel 0.6 to 1.5 Gbps/Ch Transceiver TLK4015IGPV

Description
4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA -40 to 85
Request a Quote Datasheet
Description
4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK4015 4 Channel 0.6 to 1.5 Gbps/Ch Transceiver
TLK4015IGPV
TLK4015 4 Channel 0.6 to 1.5 Gbps/Ch Transceiver TLK4015IGPV
4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA -40 to 85

4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA -40 to 85

Buy Now Datasheet
Quad BGA Interface Transceiver IC - 710-TLK4015IGPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad BGA Interface Transceiver IC
710-TLK4015IGPV
Quad BGA Interface Transceiver IC 710-TLK4015IGPV
4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA -40 to 85 Product overview: TLK4015IGPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK4015IGPV can be used for catalog matching and distributor lookup.

4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA -40 to 85 Product overview: TLK4015IGPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK4015IGPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK4015IGPV - 055037-TLK4015IGPV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK4015IGPV
055037-TLK4015IGPV
Interface - Interface - Drivers, Receivers, Transceivers - TLK4015IGPV 055037-TLK4015IGPV
Manufacturer: Texas Instruments Win Source Part Number: 055037-TLK4015IGPV Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 289-BGA (19x19) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055037-TLK4015IGPV
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 289-BGA (19x19)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK4015IGPV 710-TLK4015IGPV 055037-TLK4015IGPV
Product Name TLK4015 4 Channel 0.6 to 1.5 Gbps/Ch Transceiver Quad BGA Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK4015IGPV
Device Type Transceiver Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32M Quadruple Differential Line Receiver - 5962-9164001QEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32R1610BR-8GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers