The TLK110 is a single-port 10/100 Mbps Ethernet physical layer transceiver designed for industrial applications, supporting MII and RMII interfaces and operating with a 3.3V MAC interface. It is packaged in a 48-pin LQFP measuring 7 mm × 7 mm and operates over an industrial temperature range of -40°C to 85°C. The device supports single or dual supply operation with power dissipation up to 270 mW under single 3.3V supply and includes features such as Auto-MDIX, energy detection, cable diagnostics, and programmable power back-off. It meets IEEE 802.3u and IEEE 1149.1 JTAG standards and provides 16 kV HBM ESD protection on twisted-pair pins.
Industrial 10/100 Ethernet PHY 48-LQFP -40 to 85
1-CH Ethernet PHY 100Mbps 1.5V/3.3V LQFP SM Product overview: TLK110PT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.5V, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK110PT can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 48LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK110PT | 710-TLK110PT | TLK110PT |
| Product Name | TLK110 Industrial 10/100 Ethernet PHY | 1.5V 3.3V Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | TLK110 Industrial 10/100 Ethernet PHY | Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | |
| Data Rate | 10000 to 100000 kbps | 100000 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |