1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 124185-TLK2701IRCPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85 Product overview: TLK2701IRCPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2701IRCPR can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK2701IRCPR | 124185-TLK2701IRCPR | 710-TLK2701IRCPR |
| Product Name | TLK2701 1.6 to 2.7 GBPS Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - TLK2701IRCPR | Interface Transceiver IC |
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| Supply Voltage | 2.5V; Other; 2.7 | Other; 2.3 V ~ 2.7 V |