Texas Instruments High-Performance Analog Display Drivers TLC6983RRFR

Description
LED Driver 76-VQFN (9x9)
Request a Quote Datasheet
Description
LED Driver 76-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-TLC6983RRFRTR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-TLC6983RRFRTR-ND
Display Drivers 296-TLC6983RRFRTR-ND
LED Driver 76-VQFN (9x9)

LED Driver 76-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1355391-TLC6983RRFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1355391-TLC6983RRFR
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1355391-TLC6983RRFR
Win Source Part Number: 1355391-TLC6983RRFR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 76-VFQFN Exposed Pad Supplier Device Package: 76-VQFN (9x9) Base Product Number: TLC6983 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Configuration: 48 x 16 (Matrix) Display Type: LED Digits or Characters: 8 Steps, 256 Steps, 65536 Steps

Win Source Part Number: 1355391-TLC6983RRFR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 76-VFQFN Exposed Pad
Supplier Device Package: 76-VQFN (9x9)
Base Product Number: TLC6983
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Configuration: 48 x 16 (Matrix)
Display Type: LED
Digits or Characters: 8 Steps, 256 Steps, 65536 Steps

Buy Now Datasheet
Display Drivers - TLC6983RRFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TLC6983RRFR
Display Drivers TLC6983RRFR
LED Driver 76-VQFN (9x9)

LED Driver 76-VQFN (9x9)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-TLC6983RRFRTR-ND 1355391-TLC6983RRFR TLC6983RRFR
Product Name Display Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers
Supply Voltage Other; 2.5V ~ 5.5V Other; 2.5V ~ 5.5V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 76-VFQFN Exposed Pad 76-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-Si3066-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32B/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers