Gigabit Ethernet Serdes in small 40-pin package 40-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 141765-TLK1221RHAT
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN-EP (6x6)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Gigabit Ethernet SerDes in small 40-pin package 40-VQFN -40 to 85 Product overview: TLK1221RHAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1221RHAT can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 40VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK1221RHAT | 141765-TLK1221RHAT | 710-TLK1221RHAT | TLK1221RHAT |
| Product Name | TLK1221 Gigabit Ethernet Serdes in small 40-pin package | Interface - Interface - Drivers, Receivers, Transceivers - TLK1221RHAT | VQFN Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | TLK1221 Gigabit Ethernet Serdes in small 40-pin package | Receiver; Transceiver | Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 40-VQFN-EP (6x6) | VQFN | 40-VFQFN Exposed Pad |