Texas Instruments TLK2218 8-Port Gigabit Ethernet Transceiver TLK2218GPV

Description
8-Port Gigabit Ethernet Transceiver 289-BGA 0 to 70
Request a Quote Datasheet
Description
8-Port Gigabit Ethernet Transceiver 289-BGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK2218 8-Port Gigabit Ethernet Transceiver
TLK2218GPV
TLK2218 8-Port Gigabit Ethernet Transceiver TLK2218GPV
8-Port Gigabit Ethernet Transceiver 289-BGA 0 to 70

8-Port Gigabit Ethernet Transceiver 289-BGA 0 to 70

Buy Now Datasheet
BGA Interface Transceiver IC - 710-TLK2218GPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-TLK2218GPV
BGA Interface Transceiver IC 710-TLK2218GPV
8-Port Gigabit Ethernet Transceiver 289-BGA 0 to 70 Product overview: TLK2218GPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2218GPV can be used for catalog matching and distributor lookup.

8-Port Gigabit Ethernet Transceiver 289-BGA 0 to 70 Product overview: TLK2218GPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2218GPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2218GPV - 213013-TLK2218GPV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2218GPV
213013-TLK2218GPV
Interface - Interface - Drivers, Receivers, Transceivers - TLK2218GPV 213013-TLK2218GPV
Manufacturer: Texas Instruments Win Source Part Number: 213013-TLK2218GPV Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 8/8 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 289-BGA (19x19) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213013-TLK2218GPV
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 8/8
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 289-BGA (19x19)
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2218GPV 710-TLK2218GPV 213013-TLK2218GPV
Product Name TLK2218 8-Port Gigabit Ethernet Transceiver BGA Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK2218GPV
Device Type Transceiver Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-8871801CA - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VSA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers