The TLK10002CTR is a dual-channel, 10-Gbps multi-rate transceiver in a 144-pin FCBGA package measuring 13.00 mm × 13.00 mm, designed for high-speed bidirectional data transmission in wireless infrastructure, video, and backplane applications. It supports CPRI and OBSAI data rates from 1.2288 Gbps to 9.8304 Gbps, features differential CML I/O on both high-speed and low-speed sides, and includes integrated latency measurement with up to 814 ps accuracy. The device operates with a 1.0-V core and 1.5-V or 1.8-V I/O supply, has programmable transmit swing and adaptive receive equalization, and supports JTAG and MDIO interfaces. It is rated for industrial ambient temperatures from -40°C to 85°C and consumes 1.6 W typical power.
Dual-Channel 10Gbps Multi-Rate Transceiver 144-FCBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055021-TLK10002CTR
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MDIO
Number of Drivers/Receivers: 2/2
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-FCBGA (13x13)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Transceiver 2TX 2RX 10Gbps 144-Pin FCBGA Tray Product overview: TLK10002CTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK10002CTR can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK10002CTR | 055021-TLK10002CTR | 710-TLK10002CTR |
| Product Name | TLK10002 Dual-Channel 10Gbps Multi-Rate Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - TLK10002CTR | Interface Transceiver IC |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Package Type | FCBGA | BGA; 144-FCBGA (13x13) | FCBGA |