The TLK1221 is a gigabit Ethernet transceiver designed for high-speed full-duplex point-to-point data transmission over copper or optical media, supporting data rates from 0.6 to 1.3 Gbps with a typical operating speed of 1.25 Gbps. It features a 40-pin 6-mm × 6-mm QFN PowerPAD™ package with an exposed thermal pad that must be soldered to the board for proper grounding and thermal performance. The device operates from a 2.5-V supply, with 3.3-V-tolerant LVTTL inputs, and supports industrial temperature range from -40°C to 85°C. It includes an integrated PLL, LVPECL-compatible differential I/O, and built-in test features such as loopback and PRBS generation. The TLK1221 is hot-plug capable and complies with IEEE 802.3 Gigabit Ethernet specifications.
Gigabit Ethernet Serdes in small 40-pin package 40-VQFN -40 to 85
Gigabit Ethernet Serdes in small 40-pin package 40-VQFN -40 to 85 Product overview: TLK1221RHATG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1221RHATG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108810-TLK1221RHATG
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN-EP (6x6)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK1221RHATG4 | 710-TLK1221RHATG4 | 1108810-TLK1221RHATG4 |
| Product Name | TLK1221 Gigabit Ethernet Serdes in small 40-pin package | VQFN Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TLK1221RHATG4 |
| Device Type | TLK1221 Gigabit Ethernet Serdes in small 40-pin package | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |