Texas Instruments TLK2541 1 - 2.6Gbps Serdes for EPON OLT TLK2541PFPR

Description
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85
Request a Quote Datasheet
Description
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2541 1 - 2.6Gbps Serdes for EPON OLT - TLK2541PFPR - Texas Instruments
Dallas, TX, United States
TLK2541 1 - 2.6Gbps Serdes for EPON OLT
TLK2541PFPR
TLK2541 1 - 2.6Gbps Serdes for EPON OLT TLK2541PFPR
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85

1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2541PFPR - 126772-TLK2541PFPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2541PFPR
126772-TLK2541PFPR
Interface - Interface - Drivers, Receivers, Transceivers - TLK2541PFPR 126772-TLK2541PFPR
Manufacturer: Texas Instruments Win Source Part Number: 126772-TLK2541PFPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 2.3 V to 2.7 V Alternative Parts (Cross-Reference): LAN8740AI-EN; TLK2541PFPG4; TLK2541PFPRG4; TLK2541PFPR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 126772-TLK2541PFPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 2.3 V to 2.7 V
Alternative Parts (Cross-Reference): LAN8740AI-EN; TLK2541PFPG4; TLK2541PFPRG4; TLK2541PFPR;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK2541PFPR
Interface Transceiver IC 710-TLK2541PFPR
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85 Product overview: TLK2541PFPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2541PFPR can be used for catalog matching and distributor lookup.

1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85 Product overview: TLK2541PFPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2541PFPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TLK2541PFPR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLK2541PFPR
Drivers, Receivers, Transceivers TLK2541PFPR
IC TRANSCEIVER 80HTQFP

IC TRANSCEIVER 80HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2541PFPR 126772-TLK2541PFPR 710-TLK2541PFPR TLK2541PFPR
Product Name TLK2541 1 - 2.6Gbps Serdes for EPON OLT Interface - Interface - Drivers, Receivers, Transceivers - TLK2541PFPR Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type TLK2541 1 - 2.6Gbps Serdes for EPON OLT Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details