Texas Instruments TLK100 Industrial Ethernet PHY TLK100PHP

Description
Industrial Ethernet PHY 48-HTQFP -40 to 85
Request a Quote Datasheet
Description
Industrial Ethernet PHY 48-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK100 Industrial Ethernet PHY - TLK100PHP - Texas Instruments
Dallas, TX, United States
TLK100 Industrial Ethernet PHY
TLK100PHP
TLK100 Industrial Ethernet PHY TLK100PHP
Industrial Ethernet PHY 48-HTQFP -40 to 85

Industrial Ethernet PHY 48-HTQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-TLK100PHP
3.3V Interface Transceiver IC 710-TLK100PHP
100Mbps Ethernet PHY, 1-Ch, 3.3V, HTQFP, -40 to 85C Product overview: TLK100PHP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK100PHP can be used for catalog matching and distributor lookup.

100Mbps Ethernet PHY, 1-Ch, 3.3V, HTQFP, -40 to 85C Product overview: TLK100PHP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK100PHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK100PHP - 1269638-TLK100PHP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK100PHP
1269638-TLK100PHP
Interface - Interface - Drivers, Receivers, Transceivers - TLK100PHP 1269638-TLK100PHP
Manufacturer: Texas Instruments Win Source Part Number: 1269638-TLK100PHP Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 48-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Family Name: TLK100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-HTQFP (7x7) Alternative Parts (Cross-Reference): KSZ9031RNXIC; KSZ9031RNXUB-VAO; KSZ9031RNXUB-TRVAO; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269638-TLK100PHP
Packaging: Tray
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Family Name: TLK100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-HTQFP (7x7)
Alternative Parts (Cross-Reference): KSZ9031RNXIC; KSZ9031RNXUB-VAO; KSZ9031RNXUB-TRVAO;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLK100PHP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLK100PHP
Drivers, Receivers, Transceivers TLK100PHP
IC TRANSCEIVER 1/1 48HTQFP

IC TRANSCEIVER 1/1 48HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK100PHP 710-TLK100PHP 1269638-TLK100PHP TLK100PHP
Product Name TLK100 Industrial Ethernet PHY 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK100PHP Drivers, Receivers, Transceivers
Device Type TLK100 Industrial Ethernet PHY Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS
Data Rate 10000 to 100000 kbps 100000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-88738012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details