Texas Instruments TLK1501 0.6 to 1.5 Gbps Transceiver TLK1501IRCPRG4

Description
0.6 to 1.5 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet
Description
0.6 to 1.5 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK1501 0.6 to 1.5 Gbps Transceiver - TLK1501IRCPRG4 - Texas Instruments
Dallas, TX, United States
TLK1501 0.6 to 1.5 Gbps Transceiver
TLK1501IRCPRG4
TLK1501 0.6 to 1.5 Gbps Transceiver TLK1501IRCPRG4
0.6 to 1.5 Gbps Transceiver 64-HVQFP -40 to 85

0.6 to 1.5 Gbps Transceiver 64-HVQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Serializers, Deserializers - TLK1501IRCPRG4 - 144613-TLK1501IRCPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - TLK1501IRCPRG4
144613-TLK1501IRCPRG4
Interface - Interface - Serializers, Deserializers - TLK1501IRCPRG4 144613-TLK1501IRCPRG4
Manufacturer: Texas Instruments Win Source Part Number: 144613-TLK1501IRCPRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 16/1 Output Type: CML Data Rate: 1.5Gbps Input Type: LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-HVQFP Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144613-TLK1501IRCPRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 16/1
Output Type: CML
Data Rate: 1.5Gbps
Input Type: LVTTL
Number of Outputs: 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-HVQFP
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number TLK1501IRCPRG4 144613-TLK1501IRCPRG4
Product Name TLK1501 0.6 to 1.5 Gbps Transceiver Interface - Interface - Serializers, Deserializers - TLK1501IRCPRG4
Device Type Transceiver
Features RoHS
Supply Voltage 2.5V; Other; 2.7 Other; 2.3 V ~ 2.7 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details