Texas Instruments TLK4250 4 channel 18 bit Transceiver 1 - 2.5 Gbps/Ch TLK4250IZPV

Description
4 channel 18 bit Transceiver 1 - 2.5 Gbps/Ch 289-BGA -40 to 85
Request a Quote Datasheet
Description
4 channel 18 bit Transceiver 1 - 2.5 Gbps/Ch 289-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK4250 4 channel 18 bit Transceiver 1 - 2.5 Gbps/Ch
TLK4250IZPV
TLK4250 4 channel 18 bit Transceiver 1 - 2.5 Gbps/Ch TLK4250IZPV
4 channel 18 bit Transceiver 1 - 2.5 Gbps/Ch 289-BGA -40 to 85

4 channel 18 bit Transceiver 1 - 2.5 Gbps/Ch 289-BGA -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK4250IZPV - 213016-TLK4250IZPV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK4250IZPV
213016-TLK4250IZPV
Interface - Interface - Drivers, Receivers, Transceivers - TLK4250IZPV 213016-TLK4250IZPV
Manufacturer: Texas Instruments Win Source Part Number: 213016-TLK4250IZPV Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 289-BGA (19x19) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213016-TLK4250IZPV
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 289-BGA (19x19)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLK4250IZPV - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PBGA289

Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PBGA289

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK4250IZPV 213016-TLK4250IZPV TLK4250IZPV
Product Name TLK4250 4 channel 18 bit Transceiver 1 - 2.5 Gbps/Ch Interface - Interface - Drivers, Receivers, Transceivers - TLK4250IZPV
Device Type Transceiver Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VSA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
2 suppliers
 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers