Texas Instruments TLK10232 Dual Channel XAUI-to-10GBASE-KR Backplane Transceiver with Crosspoint Switch TLK10232CTR

Description
Dual Channel XAUI-to-10GBASE-KR Backplane Transceiver with Crosspoint Switch 144-FCBGA -40 to 85
Request a Quote Datasheet
Description
Dual Channel XAUI-to-10GBASE-KR Backplane Transceiver with Crosspoint Switch 144-FCBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK10232 Dual Channel XAUI-to-10GBASE-KR Backplane Transceiver with Crosspoint Switch - TLK10232CTR - Texas Instruments
Dallas, TX, United States
TLK10232 Dual Channel XAUI-to-10GBASE-KR Backplane Transceiver with Crosspoint Switch
TLK10232CTR
TLK10232 Dual Channel XAUI-to-10GBASE-KR Backplane Transceiver with Crosspoint Switch TLK10232CTR
Dual Channel XAUI-to-10GBASE-KR Backplane Transceiver with Crosspoint Switch 144-FCBGA -40 to 85

Dual Channel XAUI-to-10GBASE-KR Backplane Transceiver with Crosspoint Switch 144-FCBGA -40 to 85

Buy Now Datasheet
Interface Transceiver IC - 710-TLK10232CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLK10232CTR
Interface Transceiver IC 710-TLK10232CTR
Transceiver 1TX 1RX 10.3125Gbps 144-Pin FCBGA Tray Product overview: TLK10232CTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK10232CTR can be used for catalog matching and distributor lookup.

Transceiver 1TX 1RX 10.3125Gbps 144-Pin FCBGA Tray Product overview: TLK10232CTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK10232CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK10232CTR - 1108802-TLK10232CTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK10232CTR
1108802-TLK10232CTR
Interface - Interface - Drivers, Receivers, Transceivers - TLK10232CTR 1108802-TLK10232CTR
Manufacturer: Texas Instruments Win Source Part Number: 1108802-TLK10232CTR Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 144-FCBGA (13x13) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108802-TLK10232CTR
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-FCBGA (13x13)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLK10232CTR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLK10232CTR
Drivers, Receivers, Transceivers TLK10232CTR
IC TRANSCEIVER 144FCBGA

IC TRANSCEIVER 144FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK10232CTR 710-TLK10232CTR 1108802-TLK10232CTR TLK10232CTR
Product Name TLK10232 Dual Channel XAUI-to-10GBASE-KR Backplane Transceiver with Crosspoint Switch Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK10232CTR Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type FCBGA FCBGA BGA; 144-FCBGA (13x13) 144-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Filters - Active - 32F8103-CN - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details