1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85
1.6 to 2.7 GBPS Transceiver 64-HVQFP -40 to 85 Product overview: TLK2711AIRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2711AIRCP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269665-TLK2711AIRCP
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Number of Drivers/Receivers: 16/16
Categories: Integrated Circuits
Supplier Device Package: 64-HVQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VFQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TLK2711A
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 2.7V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK2711AIRCP | 710-TLK2711AIRCP | 1269665-TLK2711AIRCP |
| Product Name | TLK2711A 1.6 to 2.7 GBPS Transceiver | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TLK2711AIRCP |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | |
| Supply Voltage | 2.5V; Other; 2.7 | Other; 2.3V ~ 2.7V |