The TLK2201B and TLK2201BI are gigabit Ethernet transceivers for high-speed point-to-point data transmission over 50 Ω or 75 Ω media, supporting data rates from 1.0 Gbps to 1.6 Gbps (TLK2201B) or 1.2 Gbps to 1.6 Gbps (TLK2201BI). The TLK2201BI operates over an industrial temperature range of -40°C to 85°C and uses a 2.5-V supply, dissipating less than 200 mW at 1.25 Gbps. It features LVPECL-compatible differential I/O, supports both 10-bit TBI and 5-bit DDR interfaces, includes built-in PRBS and loopback test functions, and complies with IEEE 802.3 Gigabit Ethernet. The device is packaged in a 64-pin HVQFP with a thermally enhanced PowerPAD™, and is hot-plug capable. The I/O section is 3.3-V tolerant.
1.2 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP -40 to 85
1.2 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP -40 to 85 Product overview: TLK2201BIRCPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2201BIRCPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032821-TLK2201BIRCPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK2201BIRCPR | 710-TLK2201BIRCPR | 032821-TLK2201BIRCPR |
| Product Name | TLK2201BI 1.2 to 1.6 Gigabit Ethernet Transceiver | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TLK2201BIRCPR |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |