Texas Instruments TLE2426 The 'Rail Splitter' Precision Virtual Ground TLE2426IP

Description
The 'Rail Splitter' Precision Virtual Ground 8-PDIP
Request a Quote
Description
The 'Rail Splitter' Precision Virtual Ground 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE2426IP is a precision virtual ground device from Texas Instruments, designed for use in analog systems requiring a reference voltage equal to half the supply voltage. It operates within a wide input voltage range of 4 V to 40 V and features a low supply current of 170 µA typical at 5 V. The device can source and sink up to 20 mA, providing a low-impedance output suitable for various applications, including data acquisition and analog signal termination. The TLE2426IP offers an initial output tolerance of better than 1% for 5 V or 12 V systems, with a ripple rejection exceeding 12 bits of accuracy. It is available in a compact 3-terminal TO-226AA package, making it a space-efficient solution compared to traditional resistor-capacitor configurations. Additionally, it includes an optional noise reduction pin for enhanced performance when used with an external capacitor. The operating temperature range for this part is from -40°C to 85°C, making it suitable for a variety of environments.

Datasheet Summary
Powered by GS/AI

The TLE2426IP is a precision virtual ground device from Texas Instruments, designed for use in analog systems requiring a reference voltage equal to half the supply voltage. It operates within a wide input voltage range of 4 V to 40 V and features a low supply current of 170 µA typical at 5 V. The device can source and sink up to 20 mA, providing a low-impedance output suitable for various applications, including data acquisition and analog signal termination. The TLE2426IP offers an initial output tolerance of better than 1% for 5 V or 12 V systems, with a ripple rejection exceeding 12 bits of accuracy. It is available in a compact 3-terminal TO-226AA package, making it a space-efficient solution compared to traditional resistor-capacitor configurations. Additionally, it includes an optional noise reduction pin for enhanced performance when used with an external capacitor. The operating temperature range for this part is from -40°C to 85°C, making it suitable for a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
TLE2426 The 'Rail Splitter' Precision Virtual Ground - TLE2426IP - Texas Instruments
Dallas, TX, United States
TLE2426 The 'Rail Splitter' Precision Virtual Ground
TLE2426IP
TLE2426 The 'Rail Splitter' Precision Virtual Ground TLE2426IP
The 'Rail Splitter' Precision Virtual Ground 8-PDIP

The 'Rail Splitter' Precision Virtual Ground 8-PDIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number TLE2426IP
Product Name TLE2426 The 'Rail Splitter' Precision Virtual Ground
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
 - 54F574DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-90563012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers