Texas Instruments High-Performance Analog BGA Interface Transceiver IC TLK3104SCGNT

Description
LINE TRANSCEIVER, PBGA289, PLASTIC, BGA-289 Product overview: TLK3104SCGNT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3104SCGNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE TRANSCEIVER, PBGA289, PLASTIC, BGA-289 Product overview: TLK3104SCGNT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3104SCGNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA Interface Transceiver IC - 710-TLK3104SCGNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-TLK3104SCGNT
BGA Interface Transceiver IC 710-TLK3104SCGNT
LINE TRANSCEIVER, PBGA289, PLASTIC, BGA-289 Product overview: TLK3104SCGNT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3104SCGNT can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER, PBGA289, PLASTIC, BGA-289 Product overview: TLK3104SCGNT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3104SCGNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK3104SCGNT - 797020-TLK3104SCGNT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK3104SCGNT
797020-TLK3104SCGNT
Interface - Interface - Drivers, Receivers, Transceivers - TLK3104SCGNT 797020-TLK3104SCGNT
Manufacturer: Texas Instruments Win Source Part Number: 797020-TLK3104SCGNT Packaging: Tray Type: Transceiver Package: 289-BGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Protocol: LVDS Number of Drivers/Receivers: 4/4 Duplex: Full Part Status: Obsolete(EOL) Family Name: TLK3104 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-BGA (19x19) Alternative Parts (Cross-Reference): TLK3114SCGNT; Introduction Date: September 01, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797020-TLK3104SCGNT
Packaging: Tray
Type: Transceiver
Package: 289-BGA
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Protocol: LVDS
Number of Drivers/Receivers: 4/4
Duplex: Full
Part Status: Obsolete(EOL)
Family Name: TLK3104
Categories: Integrated Circuits (ICs)
Manufacturer Package: 289-BGA (19x19)
Alternative Parts (Cross-Reference): TLK3114SCGNT;
Introduction Date: September 01, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-TLK3104SCGNT 797020-TLK3104SCGNT
Product Name BGA Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK3104SCGNT
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1220347 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details