Texas Instruments TLK2201B 1.0 to 1.6 Gigabit Ethernet Transceiver TLK2201BRCP

Description
1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70
Request a Quote Datasheet
Description
1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2201B 1.0 to 1.6 Gigabit Ethernet Transceiver - TLK2201BRCP - Texas Instruments
Dallas, TX, United States
TLK2201B 1.0 to 1.6 Gigabit Ethernet Transceiver
TLK2201BRCP
TLK2201B 1.0 to 1.6 Gigabit Ethernet Transceiver TLK2201BRCP
1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70

1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2201BRCP - 032822-TLK2201BRCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2201BRCP
032822-TLK2201BRCP
Interface - Interface - Drivers, Receivers, Transceivers - TLK2201BRCP 032822-TLK2201BRCP
Manufacturer: Texas Instruments Win Source Part Number: 032822-TLK2201BRCP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-HVQFP Supply Voltage - Operating: 2.3 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032822-TLK2201BRCP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK2201BRCP
Interface Transceiver IC 710-TLK2201BRCP
1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70 Product overview: TLK2201BRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2201BRCP can be used for catalog matching and distributor lookup.

1.0 to 1.6 Gigabit Ethernet Transceiver 64-HVQFP 0 to 70 Product overview: TLK2201BRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2201BRCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2201BRCP 032822-TLK2201BRCP 710-TLK2201BRCP
Product Name TLK2201B 1.0 to 1.6 Gigabit Ethernet Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TLK2201BRCP Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers