Texas Instruments TLK3101 2.5 to 3.125 Gbps Transceiver TLK3101IRCPG4

Description
2.5 to 3.125 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet
Description
2.5 to 3.125 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK3101 2.5 to 3.125 Gbps Transceiver
TLK3101IRCPG4
TLK3101 2.5 to 3.125 Gbps Transceiver TLK3101IRCPG4
2.5 to 3.125 Gbps Transceiver 64-HVQFP -40 to 85

2.5 to 3.125 Gbps Transceiver 64-HVQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK3101IRCPG4
Interface Transceiver IC 710-TLK3101IRCPG4
2.5 to 3.125 Gbps Transceiver 64-HVQFP -40 to 85 Product overview: TLK3101IRCPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3101IRCPG4 can be used for catalog matching and distributor lookup.

2.5 to 3.125 Gbps Transceiver 64-HVQFP -40 to 85 Product overview: TLK3101IRCPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3101IRCPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK3101IRCPG4 - 136184-TLK3101IRCPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK3101IRCPG4
136184-TLK3101IRCPG4
Interface - Interface - Drivers, Receivers, Transceivers - TLK3101IRCPG4 136184-TLK3101IRCPG4
Manufacturer: Texas Instruments Win Source Part Number: 136184-TLK3101IRCPG4 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 16/16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HVQFP Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136184-TLK3101IRCPG4
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 16/16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK3101IRCPG4 710-TLK3101IRCPG4 136184-TLK3101IRCPG4
Product Name TLK3101 2.5 to 3.125 Gbps Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK3101IRCPG4
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS
Supply Voltage 2.5V; Other; 2.7 Other; 2.3 V ~ 2.7 V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HCT04 Hex Inverters - 5962-8974701CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AS1004A Hex Inverting Drivers - 5962-8872901CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
2 suppliers