Texas Instruments TLK3131 1-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver TLK3131ZWQ

Description
1-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver 144-BGA -40 to 85
Request a Quote Datasheet
Description
1-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver 144-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK3131 1-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver - TLK3131ZWQ - Texas Instruments
Dallas, TX, United States
TLK3131 1-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver
TLK3131ZWQ
TLK3131 1-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver TLK3131ZWQ
1-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver 144-BGA -40 to 85

1-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver 144-BGA -40 to 85

Buy Now Datasheet
Interface Transceiver IC - 710-TLK3131ZWQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLK3131ZWQ
Interface Transceiver IC 710-TLK3131ZWQ
Single Channel Multi-Rate Transceiver Product overview: TLK3131ZWQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3131ZWQ can be used for catalog matching and distributor lookup.

Single Channel Multi-Rate Transceiver Product overview: TLK3131ZWQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3131ZWQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK3131ZWQ - 1269668-TLK3131ZWQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK3131ZWQ
1269668-TLK3131ZWQ
Interface - Interface - Drivers, Receivers, Transceivers - TLK3131ZWQ 1269668-TLK3131ZWQ
Manufacturer: Texas Instruments Win Source Part Number: 1269668-TLK3131ZWQ Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 144-BGA (13x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 144-BGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: TLK3131 Manufacturer Pack Quantity: 160 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Texas Instruments
Win Source Part Number: 1269668-TLK3131ZWQ
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 144-BGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-BGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: TLK3131
Manufacturer Pack Quantity: 160
MSL Level: 4 (72 Hours)
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK3131ZWQ 710-TLK3131ZWQ 1269668-TLK3131ZWQ
Product Name TLK3131 1-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK3131ZWQ
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details