Texas Instruments TLK2226 6 Port Gigabit Ethernet Transceiver TLK2226GEA

Description
6 Port Gigabit Ethernet Transceiver 196-BGA 0 to 70
Request a Quote Datasheet
Description
6 Port Gigabit Ethernet Transceiver 196-BGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2226 6 Port Gigabit Ethernet Transceiver - TLK2226GEA - Texas Instruments
Dallas, TX, United States
TLK2226 6 Port Gigabit Ethernet Transceiver
TLK2226GEA
TLK2226 6 Port Gigabit Ethernet Transceiver TLK2226GEA
6 Port Gigabit Ethernet Transceiver 196-BGA 0 to 70

6 Port Gigabit Ethernet Transceiver 196-BGA 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2226GEA - 056226-TLK2226GEA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2226GEA
056226-TLK2226GEA
Interface - Interface - Drivers, Receivers, Transceivers - TLK2226GEA 056226-TLK2226GEA
Manufacturer: Texas Instruments Win Source Part Number: 056226-TLK2226GEA Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 2/2 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 196-BGA (15x15) Supply Voltage - Operating: 1.8V Alternative Parts (Cross-Reference): TLK2226ZEA; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056226-TLK2226GEA
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 2/2
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 196-BGA (15x15)
Supply Voltage - Operating: 1.8V
Alternative Parts (Cross-Reference): TLK2226ZEA;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
BGA Interface Transceiver IC
710-TLK2226GEA
BGA Interface Transceiver IC 710-TLK2226GEA
6 Port Gigabit Ethernet Transceiver 196-BGA 0 to 70 Product overview: TLK2226GEA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2226GEA can be used for catalog matching and distributor lookup.

6 Port Gigabit Ethernet Transceiver 196-BGA 0 to 70 Product overview: TLK2226GEA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2226GEA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2226GEA 056226-TLK2226GEA 710-TLK2226GEA
Product Name TLK2226 6 Port Gigabit Ethernet Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TLK2226GEA BGA Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MXA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details