Texas Instruments TLK4120 4 Channel 18 bit Transceiver 500mbps to 1.3Gbps TLK4120IZPV

Description
4 Channel 18 bit Transceiver 500mbps to 1.3Gbps 289-BGA -40 to 85
Request a Quote Datasheet
Description
4 Channel 18 bit Transceiver 500mbps to 1.3Gbps 289-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK4120 4 Channel 18 bit Transceiver 500mbps to 1.3Gbps
TLK4120IZPV
TLK4120 4 Channel 18 bit Transceiver 500mbps to 1.3Gbps TLK4120IZPV
4 Channel 18 bit Transceiver 500mbps to 1.3Gbps 289-BGA -40 to 85

4 Channel 18 bit Transceiver 500mbps to 1.3Gbps 289-BGA -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK4120IZPV - 032827-TLK4120IZPV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK4120IZPV
032827-TLK4120IZPV
Interface - Interface - Drivers, Receivers, Transceivers - TLK4120IZPV 032827-TLK4120IZPV
Manufacturer: Texas Instruments Win Source Part Number: 032827-TLK4120IZPV Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 289-BGA (19x19) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032827-TLK4120IZPV
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 289-BGA (19x19)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLK4120IZPV - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PBGA289

Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PBGA289

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK4120IZPV 032827-TLK4120IZPV TLK4120IZPV
Product Name TLK4120 4 Channel 18 bit Transceiver 500mbps to 1.3Gbps Interface - Interface - Drivers, Receivers, Transceivers - TLK4120IZPV
Device Type Transceiver Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Specialized - 32R1610BR-8GT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers