1.0 to 1.6 Gbps Gigabit Ethernet Transceiver 80-BGA MICROSTAR JUNIOR 0 to 70
Ethernet Transceiver, 1-Trnsvr, PBGA80
Manufacturer: Texas Instruments
Win Source Part Number: 936768-TLK2201JRGQE
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1 Transceiver Full IEEE 802.3 80-BGA MICROSTAR JUNIOR (5x5)
Package: Tray
Package: 80-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TLK220
Categories: Integrated Circuits (ICs)
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-10486, -296-10486-ND, -296-10486, 296-10486-5-ND, 296-10486-5
1.0 to 1.6 Gbps Gigabit Ethernet Transceiver 80-BGA MICROSTAR JUNIOR 0 to 70 Product overview: TLK2201JRGQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2201JRGQE can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK2201JRGQE | TLK2201JRGQE | 936768-TLK2201JRGQE | 710-TLK2201JRGQE |
| Product Name | TLK2201JR 1.0 to 1.6 Gbps Gigabit Ethernet Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - TLK2201JRGQE | BGA Interface Transceiver IC | |
| Device Type | Transceiver | Transceiver | Transceiver | Transceiver |