Texas Instruments TLK4015 4 Channel 0.6 to 1.5 Gbps/Ch Transceiver TLK4015IZPV

Description
4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA
Request a Quote Datasheet
Description
4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK4015 4 Channel 0.6 to 1.5 Gbps/Ch Transceiver
TLK4015IZPV
TLK4015 4 Channel 0.6 to 1.5 Gbps/Ch Transceiver TLK4015IZPV
4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA

4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA

Buy Now Datasheet
Quad BGA Interface Transceiver IC - 710-TLK4015IZPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad BGA Interface Transceiver IC
710-TLK4015IZPV
Quad BGA Interface Transceiver IC 710-TLK4015IZPV
4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA Product overview: TLK4015IZPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK4015IZPV can be used for catalog matching and distributor lookup.

4 Channel 0.6 to 1.5 Gbps/Ch Transceiver 289-BGA Product overview: TLK4015IZPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK4015IZPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number TLK4015IZPV 710-TLK4015IZPV
Product Name TLK4015 4 Channel 0.6 to 1.5 Gbps/Ch Transceiver Quad BGA Interface Transceiver IC
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 2.5V; Other; 2.625
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801Q3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers