Texas Instruments TLK111 TLK111 Industrial Temperature 10/100Mbs Ethernet Physical Layer Transceiver TLK111PTR

Description
TLK111 Industrial Temperature 10/100Mbs Ethernet Physical Layer Transceiver 48-LQFP -40 to 85
Request a Quote Datasheet
Description
TLK111 Industrial Temperature 10/100Mbs Ethernet Physical Layer Transceiver 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK111 TLK111 Industrial Temperature 10/100Mbs Ethernet Physical Layer Transceiver - TLK111PTR - Texas Instruments
Dallas, TX, United States
TLK111 TLK111 Industrial Temperature 10/100Mbs Ethernet Physical Layer Transceiver
TLK111PTR
TLK111 TLK111 Industrial Temperature 10/100Mbs Ethernet Physical Layer Transceiver TLK111PTR
TLK111 Industrial Temperature 10/100Mbs Ethernet Physical Layer Transceiver 48-LQFP -40 to 85

TLK111 Industrial Temperature 10/100Mbs Ethernet Physical Layer Transceiver 48-LQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK111PTR - 1269645-TLK111PTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK111PTR
1269645-TLK111PTR
Interface - Interface - Drivers, Receivers, Transceivers - TLK111PTR 1269645-TLK111PTR
Manufacturer: Texas Instruments Win Source Part Number: 1269645-TLK111PTR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1269645-TLK111PTR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 3.3V

Buy Now
Singapore, Singapore
Industrial Interface Transceiver IC
710-TLK111PTR
Industrial Interface Transceiver IC 710-TLK111PTR
Industrial temperature 10/100-Mbps Ethernet physical layer transceiver 48-LQFP -40 to 85 Product overview: TLK111PTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK111PTR can be used for catalog matching and distributor lookup.

Industrial temperature 10/100-Mbps Ethernet physical layer transceiver 48-LQFP -40 to 85 Product overview: TLK111PTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK111PTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TLK111PTR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLK111PTR
Drivers, Receivers, Transceivers TLK111PTR
IC TRANSCEIVER FULL 1/1 48LQFP

IC TRANSCEIVER FULL 1/1 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK111PTR 1269645-TLK111PTR 710-TLK111PTR TLK111PTR
Product Name TLK111 TLK111 Industrial Temperature 10/100Mbs Ethernet Physical Layer Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TLK111PTR Industrial Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Data Rate 10000 to 100000 kbps 100000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MXA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details