Texas Instruments TLK3118 10 Gigabit Ethernet Redundant XAUI Transceiver TLK3118GDV

Description
10 Gigabit Ethernet Redundant XAUI Transceiver 400-FCBGA 0 to 70
Request a Quote Datasheet
Description
10 Gigabit Ethernet Redundant XAUI Transceiver 400-FCBGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK3118 10 Gigabit Ethernet Redundant XAUI Transceiver
TLK3118GDV
TLK3118 10 Gigabit Ethernet Redundant XAUI Transceiver TLK3118GDV
10 Gigabit Ethernet Redundant XAUI Transceiver 400-FCBGA 0 to 70

10 Gigabit Ethernet Redundant XAUI Transceiver 400-FCBGA 0 to 70

Buy Now Datasheet
Interface Transceiver IC - 710-TLK3118GDV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLK3118GDV
Interface Transceiver IC 710-TLK3118GDV
10 Gigabit Ethernet Redundant XAUI Transceiver 400-FCBGA 0 to 70 Product overview: TLK3118GDV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3118GDV can be used for catalog matching and distributor lookup.

10 Gigabit Ethernet Redundant XAUI Transceiver 400-FCBGA 0 to 70 Product overview: TLK3118GDV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3118GDV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK3118GDV - 055034-TLK3118GDV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK3118GDV
055034-TLK3118GDV
Interface - Interface - Drivers, Receivers, Transceivers - TLK3118GDV 055034-TLK3118GDV
Manufacturer: Texas Instruments Win Source Part Number: 055034-TLK3118GDV Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 484-BGA Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055034-TLK3118GDV
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 484-BGA
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK3118GDV 710-TLK3118GDV 055034-TLK3118GDV
Product Name TLK3118 10 Gigabit Ethernet Redundant XAUI Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TLK3118GDV
Device Type Transceiver Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers